Manufacturer: Diodes Incorporated
Win Source Part Number: 044179-ZXMP7A17KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.11W (Ta)
Family Name: ZXMP7A17K
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 70V
Continuous Drain Current at 25°C: 3.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 635pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 2.1A, 10V
Alternative Parts (Cross-Reference): ZXMP7A17K; FQD17P06TF; FQD17P06; IRF5305STRR;
Introduction Date: March 21, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
P-Channel 70V 3.8A (Ta) 2.11W (Ta) Surface Mount TO-252-3
P-Channel 70V 3.8A (Ta) 2.11W (Ta) Surface Mount TO-252-3
P-Channel 70V 3.8A (Ta) 2.11W (Ta) Surface Mount TO-252-3
MOSFET P-CH 70V 3.8A TO252-3 Product overview: ZXMP7A17KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 3.8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 3.8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP7A17KTC can be used for catalog matching and distributor lookup.
MOSFET P-CH 70V 3.8A TO252-3
MOSFET, AEC-Q101, P CH, -70V, TO-252 ROHS COMPLIANT: YES
MOSFET 70V P-Channel 5.7A MOSFET
70V 3.8A 2.11W 160mΩ@10V,2.1A 1V@250uA P Channel TO-252(DPAK) MOSFETs ROHS
MOSFET P-CH 70V 3.8A TO252-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 044179-ZXMP7A17KTC | ZXMP7A17KCT-ND | 278-ZXMP7A17KTC | ZXMP7A17KTC | 07AH4944 | ZXMP7A17KTC | ZXMP7A17KTC | ZXMP7A17KTC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP7A17KTC | Single FETs, MOSFETs | 70V 3.8A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, P Ch, -70V, To-252 Rohs Compliant Diodes Inc. | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 70 volts | 70 volts | 70 volts | 70 volts | ||||
| PD | 2110 milliwatts | 9.25 milliwatts | 2110 milliwatts | 2110 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; TO-252 (DPAK); TO-252-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |