DIODES Incorporated Single FETs, MOSFETs ZXMP6A18KTC

Description
P-Channel 60V 6.8A (Ta) 2.15W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
P-Channel 60V 6.8A (Ta) 2.15W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMP6A18KTCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A18KTCTR-ND
Single FETs, MOSFETs ZXMP6A18KTCTR-ND
P-Channel 60V 6.8A (Ta) 2.15W (Ta) Surface Mount TO-252-3

P-Channel 60V 6.8A (Ta) 2.15W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP6A18KTCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A18KTCCT-ND
Single FETs, MOSFETs ZXMP6A18KTCCT-ND
P-Channel 60V 6.8A (Ta) 2.15W (Ta) Surface Mount TO-252-3

P-Channel 60V 6.8A (Ta) 2.15W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP6A18KTCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP6A18KTCDKR-ND
Single FETs, MOSFETs ZXMP6A18KTCDKR-ND
P-Channel 60V 6.8A (Ta) 2.15W (Ta) Surface Mount TO-252-3

P-Channel 60V 6.8A (Ta) 2.15W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Singapore, Singapore
60V 6.8A TO252 MOSFET Transistor
278-ZXMP6A18KTC
60V 6.8A TO252 MOSFET Transistor 278-ZXMP6A18KTC
MOSFET P-CH 60V 6.8A TO252-3 Product overview: ZXMP6A18KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A18KTC can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 6.8A TO252-3 Product overview: ZXMP6A18KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP6A18KTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A18KTC - 134070-ZXMP6A18KTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A18KTC
134070-ZXMP6A18KTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A18KTC 134070-ZXMP6A18KTC
Manufacturer: Diodes Incorporated Win Source Part Number: 134070-ZXMP6A18KTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.15W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1580pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 55 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): IRFR5305TRPBF; TSM680P06CZ C0G; ZXMP6A18K; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 134070-ZXMP6A18KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.15W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 1580pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 55 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): IRFR5305TRPBF; TSM680P06CZ C0G; ZXMP6A18K;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP6A18KTC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP6A18KTC
Single FETs, MOSFETs ZXMP6A18KTC
MOSFET P-CH 60V 6.8A TO252-3

MOSFET P-CH 60V 6.8A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP6A18KTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP6A18KTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP6A18KTC
MOSFET P-CH 60V 6.8A TO252-3

MOSFET P-CH 60V 6.8A TO252-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V P-Channel 6.8A MOSFET

MOSFET 60V P-Channel 6.8A MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZXMP6A18KTCTR-ND 278-ZXMP6A18KTC 134070-ZXMP6A18KTC ZXMP6A18KTC ZXMP6A18KTC ZXMP6A18KTC
Product Name Single FETs, MOSFETs 60V 6.8A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A18KTC Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 0.0087 kS
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
Single FETs, MOSFETs - AUIRFS4310Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details