DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17E6Q ZXMP6A17E6Q

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1283496-ZXMP6A17E6Q Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1283496-ZXMP6A17E6Q Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17E6Q - 1283496-ZXMP6A17E6Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17E6Q
1283496-ZXMP6A17E6Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17E6Q 1283496-ZXMP6A17E6Q
Manufacturer: Diodes Incorporated Win Source Part Number: 1283496-ZXMP6A17E6Q Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1283496-ZXMP6A17E6Q
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
P-Channel 60V MOSFET Transistor
285-ZXMP6A17E6Q
P-Channel 60V MOSFET Transistor 285-ZXMP6A17E6Q
60V P-CHANNEL ENHANCEMENT MODE MOSFET Product overview: ZXMP6A17E6Q from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZXMP6A17E6Q can be used for catalog matching and distributor lookup.

60V P-CHANNEL ENHANCEMENT MODE MOSFET Product overview: ZXMP6A17E6Q from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZXMP6A17E6Q can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1283496-ZXMP6A17E6Q 285-ZXMP6A17E6Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17E6Q P-Channel 60V MOSFET Transistor
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 300 mA N-channel Trench MOSFET - 2N7002/HAMR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers
MOSFETs - 1826906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi5060
View Details
650V 20.7A MOSFET Transistor - 285-20N60C3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 208000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
2 suppliers