DIODES Incorporated 60V 2.7A MOSFET Transistor ZXMP6A17DN8TA

Description
MOSFET 2P-CH 60V 2.7A 8SO Product overview: ZXMP6A17DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMP6A17DN8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 60V 2.7A 8SO Product overview: ZXMP6A17DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMP6A17DN8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2.7A MOSFET Transistor
289-ZXMP6A17DN8TA
60V 2.7A MOSFET Transistor 289-ZXMP6A17DN8TA
MOSFET 2P-CH 60V 2.7A 8SO Product overview: ZXMP6A17DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMP6A17DN8TA can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 60V 2.7A 8SO Product overview: ZXMP6A17DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMP6A17DN8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17DN8TA - 036999-ZXMP6A17DN8TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17DN8TA
036999-ZXMP6A17DN8TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17DN8TA 036999-ZXMP6A17DN8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036999-ZXMP6A17DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.81W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.7A Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 17.7nC @ 10V Max Input Capacitance: 637pF @ 30V Maximum Rds On at Id,Vgs: 125 mOhm @ 2.3A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036999-ZXMP6A17DN8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.81W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.7A
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 17.7nC @ 10V
Max Input Capacitance: 637pF @ 30V
Maximum Rds On at Id,Vgs: 125 mOhm @ 2.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - ZXMP6A17DN8DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMP6A17DN8DKR-ND
FET, MOSFET Arrays ZXMP6A17DN8DKR-ND
Mosfet Array 2 P-Channel (Dual) 60V 2.7A 1.81W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 60V 2.7A 1.81W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMP6A17DN8TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMP6A17DN8TR-ND
FET, MOSFET Arrays ZXMP6A17DN8TR-ND
Mosfet Array 2 P-Channel (Dual) 60V 2.7A 1.81W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 60V 2.7A 1.81W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMP6A17DN8CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMP6A17DN8CT-ND
FET, MOSFET Arrays ZXMP6A17DN8CT-ND
Mosfet Array 2 P-Channel (Dual) 60V 2.7A 1.81W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 60V 2.7A 1.81W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - ZXMP6A17DN8TA - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
ZXMP6A17DN8TA
FET, MOSFET Arrays ZXMP6A17DN8TA
MOSFET 2P-CH 60V 2.7A 8-SOIC

MOSFET 2P-CH 60V 2.7A 8-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dl 60V P-Chnl UMOS

MOSFET Dl 60V P-Chnl UMOS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP6A17DN8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP6A17DN8TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP6A17DN8TA
MOSFET 2P-CH 60V 2.7A 8SO

MOSFET 2P-CH 60V 2.7A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-ZXMP6A17DN8TA 036999-ZXMP6A17DN8TA ZXMP6A17DN8DKR-ND ZXMP6A17DN8TA ZXMP6A17DN8TA ZXMP6A17DN8TA
Product Name 60V 2.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP6A17DN8TA FET, MOSFET Arrays FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 0.0047 kS
PD 2.15 milliwatts 1810 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRFR3504Z - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
7 suppliers