DIODES Incorporated 30V 5.7A MOSFET Transistor ZXMP3F37DN8TA

Description
MOSFET 2P-CH 30V 5.7A 8SO Product overview: ZXMP3F37DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMP3F37DN8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 30V 5.7A 8SO Product overview: ZXMP3F37DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMP3F37DN8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 5.7A MOSFET Transistor
289-ZXMP3F37DN8TA
30V 5.7A MOSFET Transistor 289-ZXMP3F37DN8TA
MOSFET 2P-CH 30V 5.7A 8SO Product overview: ZXMP3F37DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMP3F37DN8TA can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 5.7A 8SO Product overview: ZXMP3F37DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMP3F37DN8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3F37DN8TA - 057885-ZXMP3F37DN8TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3F37DN8TA
057885-ZXMP3F37DN8TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3F37DN8TA 057885-ZXMP3F37DN8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 057885-ZXMP3F37DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.81W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.7A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 31.6nC @ 10V Max Input Capacitance: 1678pF @ 15V Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 10V Alternative Parts (Cross-Reference): FDS4935BZ; ZXMP3F37DN8; ZXMP3F37DN8TA; DMP3028LSD-13; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057885-ZXMP3F37DN8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.81W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.7A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 31.6nC @ 10V
Max Input Capacitance: 1678pF @ 15V
Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 10V
Alternative Parts (Cross-Reference): FDS4935BZ; ZXMP3F37DN8; ZXMP3F37DN8TA; DMP3028LSD-13;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - ZXMP3F37DN8TADI-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMP3F37DN8TADI-ND
FET, MOSFET Arrays ZXMP3F37DN8TADI-ND
Mosfet Array 2 P-Channel (Dual) 30V 5.7A 1.81W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 5.7A 1.81W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP3F37DN8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP3F37DN8TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP3F37DN8TA
MOSFET 2P-CH 30V 5.7A 8SO

MOSFET 2P-CH 30V 5.7A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-ZXMP3F37DN8TA 057885-ZXMP3F37DN8TA ZXMP3F37DN8TADI-ND ZXMP3F37DN8TA
Product Name 30V 5.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP3F37DN8TA FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data