DIODES Incorporated Mosfet, P Channel, 30V, -4A, Sot-23; Channel Type Diodes Inc. ZXMP3A17E6TA.

Description
MOSFET, P CHANNEL, 30V, -4A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes
Description
MOSFET, P CHANNEL, 30V, -4A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P Channel, 30V, -4A, Sot-23; Channel Type Diodes Inc. - 38K9601 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 30V, -4A, Sot-23; Channel Type Diodes Inc.
38K9601
Mosfet, P Channel, 30V, -4A, Sot-23; Channel Type Diodes Inc. 38K9601
MOSFET, P CHANNEL, 30V, -4A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

MOSFET, P CHANNEL, 30V, -4A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 38K9601
Product Name Mosfet, P Channel, 30V, -4A, Sot-23; Channel Type Diodes Inc.
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

55V 30A DPAK MOSFET Transistor - 278-AUIRFR2405 - ERSAELECTRONICS PTE. LTD.
Specs
PD 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
Advanced Linear Devices, Inc.
View Details
CSD16342Q5A N-Channel NexFET? Power MOSFET.... - CSD16342Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers