DIODES Incorporated Single FETs, MOSFETs ZXMP2120FFTA

Description
P-Channel 200V 137mA (Ta) 1W (Ta) Surface Mount SOT-23F
Request a Quote Datasheet
Description
P-Channel 200V 137mA (Ta) 1W (Ta) Surface Mount SOT-23F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMP2120FFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP2120FFTR-ND
Single FETs, MOSFETs ZXMP2120FFTR-ND
P-Channel 200V 137mA (Ta) 1W (Ta) Surface Mount SOT-23F

P-Channel 200V 137mA (Ta) 1W (Ta) Surface Mount SOT-23F

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP2120FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP2120FFDKR-ND
Single FETs, MOSFETs ZXMP2120FFDKR-ND
P-Channel 200V 137mA (Ta) 1W (Ta) Surface Mount SOT-23F

P-Channel 200V 137mA (Ta) 1W (Ta) Surface Mount SOT-23F

Buy Now Datasheet
Single FETs, MOSFETs - ZXMP2120FFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMP2120FFCT-ND
Single FETs, MOSFETs ZXMP2120FFCT-ND
P-Channel 200V 137mA (Ta) 1W (Ta) Surface Mount SOT-23F

P-Channel 200V 137mA (Ta) 1W (Ta) Surface Mount SOT-23F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP2120FFTA - 036988-ZXMP2120FFTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP2120FFTA
036988-ZXMP2120FFTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP2120FFTA 036988-ZXMP2120FFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036988-ZXMP2120FFTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23F Dimension: SOT-23-3 Flat Leads Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 137mA (Ta) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Input Capacitance: 100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 28 Ohm @ 150mA, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036988-ZXMP2120FFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Dimension: SOT-23-3 Flat Leads
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 137mA (Ta)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Input Capacitance: 100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 Ohm @ 150mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200V 137MA MOSFET Transistor
278-ZXMP2120FFTA
200V 137MA MOSFET Transistor 278-ZXMP2120FFTA
MOSFET P-CH 200V 137MA SOT23F Product overview: ZXMP2120FFTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 137MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 137MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP2120FFTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 200V 137MA SOT23F Product overview: ZXMP2120FFTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 137MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 137MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMP2120FFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 200V, 0.137A, Sot-23F Rohs Compliant Diodes Inc. - 29AK9184 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 200V, 0.137A, Sot-23F Rohs Compliant Diodes Inc.
29AK9184
Mosfet, P-Ch, 200V, 0.137A, Sot-23F Rohs Compliant Diodes Inc. 29AK9184
MOSFET, P-CH, 200V, 0.137A, SOT-23F ROHS COMPLIANT: YES

MOSFET, P-CH, 200V, 0.137A, SOT-23F ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - ZXMP2120FFTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMP2120FFTA
Single FETs, MOSFETs ZXMP2120FFTA
MOSFET P-CH 200V 137MA SOT23F

MOSFET P-CH 200V 137MA SOT23F

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMP2120FFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMP2120FFTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMP2120FFTA
MOSFET P-CH 200V 137MA SOT23F

MOSFET P-CH 200V 137MA SOT23F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXMP2120FFTR-ND 036988-ZXMP2120FFTA 278-ZXMP2120FFTA 29AK9184 ZXMP2120FFTA ZXMP2120FFTA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP2120FFTA 200V 137MA MOSFET Transistor Mosfet, P-Ch, 200V, 0.137A, Sot-23F Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-3 Flat Leads SOT3; SOT23; SOT-23F Tape & Reel (TR) TO-3; SOT23 SOT23; SOT-23-3 Flat Leads Surface Mount
V(BR)DSS 200 volts 200 volts 200 volts
PD 1000 milliwatts 1.5 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers