DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A18G ZXMP10A18G

Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283480-ZXMP10A18G Manufacturer Homepage: www.diodes.com/ Alternative Parts (Cross-Reference): ZXMP10A18GTA; ZXMP10A18GTC; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283480-ZXMP10A18G Manufacturer Homepage: www.diodes.com/ Alternative Parts (Cross-Reference): ZXMP10A18GTA; ZXMP10A18GTC; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A18G - 1283480-ZXMP10A18G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A18G
1283480-ZXMP10A18G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A18G 1283480-ZXMP10A18G
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283480-ZXMP10A18G Manufacturer Homepage: www.diodes.com/ Alternative Parts (Cross-Reference): ZXMP10A18GTA; ZXMP10A18GTC; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Zetex Semiconductors
Win Source Part Number: 1283480-ZXMP10A18G
Manufacturer Homepage: www.diodes.com/
Alternative Parts (Cross-Reference): ZXMP10A18GTA; ZXMP10A18GTC;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
P-Channel 100V MOSFET Transistor
285-ZXMP10A18G
P-Channel 100V MOSFET Transistor 285-ZXMP10A18G
100V P-CHANNEL ENHANCEMENT MODE MOSFET Product overview: ZXMP10A18G from Zetex Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZXMP10A18G can be used for catalog matching and distributor lookup.

100V P-CHANNEL ENHANCEMENT MODE MOSFET Product overview: ZXMP10A18G from Zetex Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZXMP10A18G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1283480-ZXMP10A18G 285-ZXMP10A18G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMP10A18G P-Channel 100V MOSFET Transistor
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810016SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1697424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details