DIODES Incorporated 60V 2.8A MOSFET Transistor ZXMN6A08E6QTA

Description
MOSFET N-CH 60V 2.8A SOT26 Product overview: ZXMN6A08E6QTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A08E6QTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 2.8A SOT26 Product overview: ZXMN6A08E6QTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A08E6QTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2.8A MOSFET Transistor
278-ZXMN6A08E6QTA
60V 2.8A MOSFET Transistor 278-ZXMN6A08E6QTA
MOSFET N-CH 60V 2.8A SOT26 Product overview: ZXMN6A08E6QTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A08E6QTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2.8A SOT26 Product overview: ZXMN6A08E6QTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A08E6QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMN6A08E6QTADICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A08E6QTADICT-ND
Single FETs, MOSFETs ZXMN6A08E6QTADICT-ND
N-Channel 60V 2.8A (Ta) 1.1W (Ta) Surface Mount SOT-26

N-Channel 60V 2.8A (Ta) 1.1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A08E6QTADITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A08E6QTADITR-ND
Single FETs, MOSFETs ZXMN6A08E6QTADITR-ND
N-Channel 60V 2.8A (Ta) 1.1W (Ta) Surface Mount SOT-26

N-Channel 60V 2.8A (Ta) 1.1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A08E6QTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A08E6QTADIDKR-ND
Single FETs, MOSFETs ZXMN6A08E6QTADIDKR-ND
N-Channel 60V 2.8A (Ta) 1.1W (Ta) Surface Mount SOT-26

N-Channel 60V 2.8A (Ta) 1.1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A08E6QTA - 1120401-ZXMN6A08E6QTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A08E6QTA
1120401-ZXMN6A08E6QTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A08E6QTA 1120401-ZXMN6A08E6QTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120401-ZXMN6A08E6QT A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 5.8nC @ 10V Max Input Capacitance: 459pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 4.8A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120401-ZXMN6A08E6QTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5.8nC @ 10V
Max Input Capacitance: 459pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 4.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN6A08E6QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN6A08E6QTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN6A08E6QTA
MOSFET N-CH 60V 2.8A SOT26

MOSFET N-CH 60V 2.8A SOT26

Supplier's Site
Mosfet, N-Ch, 60V, 3.5A, Sot-26 Rohs Compliant Diodes Inc. - 29AK9175 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 3.5A, Sot-26 Rohs Compliant Diodes Inc.
29AK9175
Mosfet, N-Ch, 60V, 3.5A, Sot-26 Rohs Compliant Diodes Inc. 29AK9175
MOSFET, N-CH, 60V, 3.5A, SOT-26 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 3.5A, SOT-26 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - ZXMN6A08E6QTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN6A08E6QTA
Single FETs, MOSFETs ZXMN6A08E6QTA
MOSFET N-CH 60V 2.8A SOT26

MOSFET N-CH 60V 2.8A SOT26

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET 20Vgs 80mOhm

MOSFET 60V N-Ch Enh FET 20Vgs 80mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMN6A08E6QTA ZXMN6A08E6QTADICT-ND 1120401-ZXMN6A08E6QTA ZXMN6A08E6QTA 29AK9175 ZXMN6A08E6QTA ZXMN6A08E6QTA
Product Name 60V 2.8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A08E6QTA Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 3.5A, Sot-26 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 0.0066 kS
PD 8.8 milliwatts 1100 milliwatts 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - JFETs - UJ3N120035K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 429 watts
View Details
3 suppliers