DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A07FQTA ZXMN6A07FQTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904393-ZXMN6A07FQTA Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: ZXMN6A07 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: ZXMN6A07FQTADICT, ZXMN6A07FQTADITR, ZXMN6A07FQTADIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904393-ZXMN6A07FQTA Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: ZXMN6A07 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: ZXMN6A07FQTADICT, ZXMN6A07FQTADITR, ZXMN6A07FQTADIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A07FQTA - 904393-ZXMN6A07FQTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A07FQTA
904393-ZXMN6A07FQTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A07FQTA 904393-ZXMN6A07FQTA
Manufacturer: Diodes Incorporated Win Source Part Number: 904393-ZXMN6A07FQTA Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: ZXMN6A07 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: ZXMN6A07FQTADICT, ZXMN6A07FQTADITR, ZXMN6A07FQTADIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 904393-ZXMN6A07FQTA
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXMN6A07
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: ZXMN6A07FQTADICT, ZXMN6A07FQTADITR, ZXMN6A07FQTADIDKR

Buy Now Datasheet
Singapore, Singapore
60V 1.2A SOT23 MOSFET Transistor
278-ZXMN6A07FQTA
60V 1.2A SOT23 MOSFET Transistor 278-ZXMN6A07FQTA
MOSFET N-CH 60V 1.2A SOT23 Product overview: ZXMN6A07FQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A07FQTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 1.2A SOT23 Product overview: ZXMN6A07FQTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN6A07FQTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMN6A07FQTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A07FQTADIDKR-ND
Single FETs, MOSFETs ZXMN6A07FQTADIDKR-ND
N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A07FQTADITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A07FQTADITR-ND
Single FETs, MOSFETs ZXMN6A07FQTADITR-ND
N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN6A07FQTADICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN6A07FQTADICT-ND
Single FETs, MOSFETs ZXMN6A07FQTADICT-ND
N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 1.2A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Mosfet, N-Ch, 60V, 1.4A, Sot-23 Rohs Compliant Diodes Inc. - 29AK9174 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 1.4A, Sot-23 Rohs Compliant Diodes Inc.
29AK9174
Mosfet, N-Ch, 60V, 1.4A, Sot-23 Rohs Compliant Diodes Inc. 29AK9174
MOSFET, N-CH, 60V, 1.4A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 1.4A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - ZXMN6A07FQTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN6A07FQTA
Single FETs, MOSFETs ZXMN6A07FQTA
MOSFET N-CH 60V 1.2A SOT23

MOSFET N-CH 60V 1.2A SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V~60V SOT23 T&R 3K

MOSFET MOSFET BVDSS: 41V~60V SOT23 T&R 3K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN6A07FQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN6A07FQTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN6A07FQTA
MOSFET N-CH 60V 1.2A SOT23

MOSFET N-CH 60V 1.2A SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 904393-ZXMN6A07FQTA 278-ZXMN6A07FQTA ZXMN6A07FQTADIDKR-ND 29AK9174 ZXMN6A07FQTA ZXMN6A07FQTA ZXMN6A07FQTA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN6A07FQTA 60V 1.2A SOT23 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 60V, 1.4A, Sot-23 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details