DIODES Incorporated 30V 3.8A SOT23 MOSFET Transistor ZXMN3F30FHTA

Description
MOSFET N-CH 30V 3.8A SOT23-3 Product overview: ZXMN3F30FHTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3F30FHTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 3.8A SOT23-3 Product overview: ZXMN3F30FHTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3F30FHTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.8A SOT23 MOSFET Transistor
278-ZXMN3F30FHTA
30V 3.8A SOT23 MOSFET Transistor 278-ZXMN3F30FHTA
MOSFET N-CH 30V 3.8A SOT23-3 Product overview: ZXMN3F30FHTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3F30FHTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.8A SOT23-3 Product overview: ZXMN3F30FHTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN3F30FHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMN3F30FHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3F30FHDKR-ND
Single FETs, MOSFETs ZXMN3F30FHDKR-ND
N-Channel 30V 3.8A (Ta) 950mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 3.8A (Ta) 950mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3F30FHCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3F30FHCT-ND
Single FETs, MOSFETs ZXMN3F30FHCT-ND
N-Channel 30V 3.8A (Ta) 950mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 3.8A (Ta) 950mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3F30FHTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN3F30FHTR-ND
Single FETs, MOSFETs ZXMN3F30FHTR-ND
N-Channel 30V 3.8A (Ta) 950mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 3.8A (Ta) 950mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3F30FHTA - 036970-ZXMN3F30FHTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3F30FHTA
036970-ZXMN3F30FHTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3F30FHTA 036970-ZXMN3F30FHTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036970-ZXMN3F30FHTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 950mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 7.7nC @ 10V Max Input Capacitance: 318pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 3.2A, 10V Alternative Parts (Cross-Reference): FDN359AN; TSM2306CX RF; TSM2306CX RFG; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036970-ZXMN3F30FHTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 950mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 7.7nC @ 10V
Max Input Capacitance: 318pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 47 mOhm @ 3.2A, 10V
Alternative Parts (Cross-Reference): FDN359AN; TSM2306CX RF; TSM2306CX RFG;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN3F30FHTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN3F30FHTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN3F30FHTA
MOSFET N-CH 30V 3.8A SOT23-3

MOSFET N-CH 30V 3.8A SOT23-3

Supplier's Site
Mosfet, N Channel, 30V, 4.6A, Sot-23; Channel Type Diodes Inc. - 08N2757 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 4.6A, Sot-23; Channel Type Diodes Inc.
08N2757
Mosfet, N Channel, 30V, 4.6A, Sot-23; Channel Type Diodes Inc. 08N2757
MOSFET, N CHANNEL, 30V, 4.6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 4.6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Channel Enhance. Mode MOSFET

MOSFET 30V N-Channel Enhance. Mode MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN3F30FHTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN3F30FHTA
Single FETs, MOSFETs ZXMN3F30FHTA
MOSFET N-CH 30V 3.8A SOT23-3

MOSFET N-CH 30V 3.8A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMN3F30FHTA ZXMN3F30FHDKR-ND 036970-ZXMN3F30FHTA ZXMN3F30FHTA 08N2757 ZXMN3F30FHTA ZXMN3F30FHTA
Product Name 30V 3.8A SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN3F30FHTA Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 30V, 4.6A, Sot-23; Channel Type Diodes Inc. MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 1.4 milliwatts 950 milliwatts 950 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data