DIODES Incorporated 20V 2.1A SOT23 MOSFET Transistor ZXMN2B01FTA

Description
MOSFET N-CH 20V 2.1A SOT23-3 Product overview: ZXMN2B01FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2B01FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 2.1A SOT23-3 Product overview: ZXMN2B01FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2B01FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.1A SOT23 MOSFET Transistor
278-ZXMN2B01FTA
20V 2.1A SOT23 MOSFET Transistor 278-ZXMN2B01FTA
MOSFET N-CH 20V 2.1A SOT23-3 Product overview: ZXMN2B01FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2B01FTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 2.1A SOT23-3 Product overview: ZXMN2B01FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN2B01FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2B01FTA - 036960-ZXMN2B01FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2B01FTA
036960-ZXMN2B01FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2B01FTA 036960-ZXMN2B01FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036960-ZXMN2B01FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.1A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4.8nC @ 4.5V Max Input Capacitance: 370pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 100 mOhm @ 2.4A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036960-ZXMN2B01FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.1A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4.8nC @ 4.5V
Max Input Capacitance: 370pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2.4A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2B01FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2B01FTR-ND
Single FETs, MOSFETs ZXMN2B01FTR-ND
N-Channel 20V 2.1A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 2.1A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2B01FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2B01FCT-ND
Single FETs, MOSFETs ZXMN2B01FCT-ND
N-Channel 20V 2.1A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 2.1A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN2B01FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN2B01FDKR-ND
Single FETs, MOSFETs ZXMN2B01FDKR-ND
N-Channel 20V 2.1A (Ta) 625mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 2.1A (Ta) 625mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN2B01FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN2B01FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN2B01FTA
MOSFET N-CH 20V 2.1A SOT23-3

MOSFET N-CH 20V 2.1A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXMN2B01FTA
Triode/MOS Tube/Transistor >> MOSFETs ZXMN2B01FTA
20V 2.1A 625mW 100mΩ@4.5V,2.4A 1V@250uA N Channel SOT-23 MOSFETs ROHS

20V 2.1A 625mW 100mΩ@4.5V,2.4A 1V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - ZXMN2B01FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN2B01FTA
Single FETs, MOSFETs ZXMN2B01FTA
MOSFET N-CH 20V 2.1A SOT23-3

MOSFET N-CH 20V 2.1A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZXMN2B01FTA 036960-ZXMN2B01FTA ZXMN2B01FTR-ND ZXMN2B01FTA ZXMN2B01FTA ZXMN2B01FTA
Product Name 20V 2.1A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN2B01FTA Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
Transconductance 0.0061 kS
PD 806 milliwatts 625 milliwatts 625 milliwatts 625 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
 - AUIRFS8407TRR - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details