DIODES Incorporated Single FETs, MOSFETs ZXMN20B28KTC

Description
N-Channel 200V 1.5A (Ta) 2.2W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
N-Channel 200V 1.5A (Ta) 2.2W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXMN20B28KTCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN20B28KTCDKR-ND
Single FETs, MOSFETs ZXMN20B28KTCDKR-ND
N-Channel 200V 1.5A (Ta) 2.2W (Ta) Surface Mount TO-252-3

N-Channel 200V 1.5A (Ta) 2.2W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN20B28KTCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN20B28KTCTR-ND
Single FETs, MOSFETs ZXMN20B28KTCTR-ND
N-Channel 200V 1.5A (Ta) 2.2W (Ta) Surface Mount TO-252-3

N-Channel 200V 1.5A (Ta) 2.2W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - ZXMN20B28KTCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXMN20B28KTCCT-ND
Single FETs, MOSFETs ZXMN20B28KTCCT-ND
N-Channel 200V 1.5A (Ta) 2.2W (Ta) Surface Mount TO-252-3

N-Channel 200V 1.5A (Ta) 2.2W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN20B28KTC - 044171-ZXMN20B28KTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN20B28KTC
044171-ZXMN20B28KTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN20B28KTC 044171-ZXMN20B28KTC
Manufacturer: Diodes Incorporated Win Source Part Number: 044171-ZXMN20B28KTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 8.1nC @ 5V Max Input Capacitance: 358pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 750 mOhm @ 2.75A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 044171-ZXMN20B28KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 8.1nC @ 5V
Max Input Capacitance: 358pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 750 mOhm @ 2.75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 1.5A TO252 MOSFET Transistor
278-ZXMN20B28KTC
200V 1.5A TO252 MOSFET Transistor 278-ZXMN20B28KTC
MOSFET N-CH 200V 1.5A TO252-3 Product overview: ZXMN20B28KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN20B28KTC can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 1.5A TO252-3 Product overview: ZXMN20B28KTC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN20B28KTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 200V, 1.5A, To-252 Rohs Compliant Diodes Inc. - 29AK9167 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 1.5A, To-252 Rohs Compliant Diodes Inc.
29AK9167
Mosfet, N-Ch, 200V, 1.5A, To-252 Rohs Compliant Diodes Inc. 29AK9167
MOSFET, N-CH, 200V, 1.5A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 1.5A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - ZXMN20B28KTC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZXMN20B28KTC
Single FETs, MOSFETs ZXMN20B28KTC
MOSFET N-CH 200V 1.5A TO252-3

MOSFET N-CH 200V 1.5A TO252-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZXMN20B28KTC
Triode/MOS Tube/Transistor >> MOSFETs ZXMN20B28KTC
200V 1.5A 2.2W 750mΩ@2.75A,10V 2.5V@250uA null TO-252 MOSFETs ROHS

200V 1.5A 2.2W 750mΩ@2.75A,10V 2.5V@250uA null TO-252 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET ENHANCE MODE MOSFET 200V N-CHANNEL

MOSFET ENHANCE MODE MOSFET 200V N-CHANNEL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN20B28KTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN20B28KTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN20B28KTC
MOSFET N-CH 200V 1.5A TO252-3

MOSFET N-CH 200V 1.5A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXMN20B28KTCDKR-ND 044171-ZXMN20B28KTC 278-ZXMN20B28KTC 29AK9167 ZXMN20B28KTC ZXMN20B28KTC ZXMN20B28KTC ZXMN20B28KTC
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN20B28KTC 200V 1.5A TO252 MOSFET Transistor Mosfet, N-Ch, 200V, 1.5A, To-252 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252-3 Tape & Reel (TR) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 200 volts 200 volts 200 volts 200 volts
PD 2200 milliwatts 4.3 milliwatts 2200 milliwatts 2200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data