DIODES Incorporated 61V 100V MOSFET Transistor ZXMN10B08E6QTA

Description
MOSFET BVDSS: 61V~100V SOT26 T&R Product overview: ZXMN10B08E6QTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN10B08E6QTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET BVDSS: 61V~100V SOT26 T&R Product overview: ZXMN10B08E6QTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN10B08E6QTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
61V 100V MOSFET Transistor
278-ZXMN10B08E6QTA
61V 100V MOSFET Transistor 278-ZXMN10B08E6QTA
MOSFET BVDSS: 61V~100V SOT26 T&R Product overview: ZXMN10B08E6QTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN10B08E6QTA can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 61V~100V SOT26 T&R Product overview: ZXMN10B08E6QTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZXMN10B08E6QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10B08E6QTA - 1106416-ZXMN10B08E6QTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10B08E6QTA
1106416-ZXMN10B08E6QTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10B08E6QTA 1106416-ZXMN10B08E6QTA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106416-ZXMN10B08E6Q TA Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106416-ZXMN10B08E6QTA
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMN10B08E6QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMN10B08E6QTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMN10B08E6QTA
MOSFET BVDSS: 61V~100V SOT26 T&R

MOSFET BVDSS: 61V~100V SOT26 T&R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-ZXMN10B08E6QTA 1106416-ZXMN10B08E6QTA ZXMN10B08E6QTA
Product Name 61V 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMN10B08E6QTA Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 100 volts
PD 1700 milliwatts
Unlock Full Specs
to access all available technical data