Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:2A; On Resistance Rds(on):0.25ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; No. of Pins:4PinsRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 61AC2991 |
| Product Name | Transistor Polarity Diodes Inc. |
| Transistor Type | Transistor Polarity Diodes Inc. |