DIODES Incorporated 40V 5.2A 4.7A MOSFET Transistor ZXMC4A16DN8TA

Description
MOSFET N/P-CH 40V 5.2A/4.7A 8SO Product overview: ZXMC4A16DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.2A, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.2A, 4.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC4A16DN8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 40V 5.2A/4.7A 8SO Product overview: ZXMC4A16DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.2A, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.2A, 4.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC4A16DN8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 5.2A 4.7A MOSFET Transistor
289-ZXMC4A16DN8TA
40V 5.2A 4.7A MOSFET Transistor 289-ZXMC4A16DN8TA
MOSFET N/P-CH 40V 5.2A/4.7A 8SO Product overview: ZXMC4A16DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.2A, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.2A, 4.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC4A16DN8TA can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 40V 5.2A/4.7A 8SO Product overview: ZXMC4A16DN8TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.2A, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.2A, 4.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ZXMC4A16DN8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - ZXMC4A16DN8TADITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ZXMC4A16DN8TADITR-ND
FET, MOSFET Arrays ZXMC4A16DN8TADITR-ND
Mosfet Array N and P-Channel Complementary 40V 5.2A (Ta), 4.7A (Ta) 2.1W Surface Mount 8-SO

Mosfet Array N and P-Channel Complementary 40V 5.2A (Ta), 4.7A (Ta) 2.1W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC4A16DN8TA - 036932-ZXMC4A16DN8TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC4A16DN8TA
036932-ZXMC4A16DN8TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC4A16DN8TA 036932-ZXMC4A16DN8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036932-ZXMC4A16DN8TA Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: ZXMC4A16DN8 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 4A, 3.6A Gate-Source Threshold Voltage: 1V @ 250mA (Min) Max Gate Charge: 17nC @ 10V Max Input Capacitance: 770pF @ 40V Maximum Rds On at Id,Vgs: 50 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): Si4567DY-T1-E3; Si4567DY-T1-GE3; Si4567DY; ZXMC4A16DN8; SI4567DY-T1-GE3; ZXMC4A16DN8TA; Si4599DY-T1-GE3; Introduction Date: November 09, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036932-ZXMC4A16DN8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: ZXMC4A16DN8
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 4A, 3.6A
Gate-Source Threshold Voltage: 1V @ 250mA (Min)
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 770pF @ 40V
Maximum Rds On at Id,Vgs: 50 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): Si4567DY-T1-E3; Si4567DY-T1-GE3; Si4567DY; ZXMC4A16DN8; SI4567DY-T1-GE3; ZXMC4A16DN8TA; Si4599DY-T1-GE3;
Introduction Date: November 09, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - ZXMC4A16DN8TA - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
ZXMC4A16DN8TA
FET, MOSFET Arrays ZXMC4A16DN8TA
MOSFET N/P-CH 40V 4A/3.6A 8SOIC

MOSFET N/P-CH 40V 4A/3.6A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXMC4A16DN8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXMC4A16DN8TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXMC4A16DN8TA
MOSFET N/P-CH 40V 5.2A/4.7A 8SO

MOSFET N/P-CH 40V 5.2A/4.7A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-ZXMC4A16DN8TA ZXMC4A16DN8TADITR-ND 036932-ZXMC4A16DN8TA ZXMC4A16DN8TA ZXMC4A16DN8TA
Product Name 40V 5.2A 4.7A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXMC4A16DN8TA FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity P-Channel P-Channel; N and P-Channel Complementary
Unlock Full Specs
to access all available technical data