DIODES Incorporated Single FETs, MOSFETs ZXM64N02XTC

Description
N-Channel 20V 5.4A (Ta) 1.1W (Ta) Surface Mount 8-MSOP
Request a Quote Datasheet
Description
N-Channel 20V 5.4A (Ta) 1.1W (Ta) Surface Mount 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZXM64N02XTC-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZXM64N02XTC-ND
Single FETs, MOSFETs ZXM64N02XTC-ND
N-Channel 20V 5.4A (Ta) 1.1W (Ta) Surface Mount 8-MSOP

N-Channel 20V 5.4A (Ta) 1.1W (Ta) Surface Mount 8-MSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM64N02XTC - 1120366-ZXM64N02XTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM64N02XTC
1120366-ZXM64N02XTC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM64N02XTC 1120366-ZXM64N02XTC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120366-ZXM64N02XTC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.4A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 16nC @ 4.5V Max Input Capacitance: 1100pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 40 mOhm @ 3.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120366-ZXM64N02XTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.4A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 1100pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 40 mOhm @ 3.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZXM64N02XTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZXM64N02XTC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZXM64N02XTC
MOSFET N-CH 20V 5.4A 8MSOP

MOSFET N-CH 20V 5.4A 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ZXM64N02XTC-ND 1120366-ZXM64N02XTC ZXM64N02XTC
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZXM64N02XTC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOT3; 8-MSOP 16 nC @ 4.5 V
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products