DIODES Incorporated LED Drivers ZXLD381FHTA

Description
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 320mA (Switch) SOT-23-3
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 320mA (Switch) SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - ZXLD381FHDI-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
ZXLD381FHDI-ND
LED Drivers ZXLD381FHDI-ND
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 320mA (Switch) SOT-23-3

LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 320mA (Switch) SOT-23-3

Buy Now Datasheet
LED Drivers - ZXLD381FHCT-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
ZXLD381FHCT-ND
LED Drivers ZXLD381FHCT-ND
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 320mA (Switch) SOT-23-3

LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 320mA (Switch) SOT-23-3

Buy Now Datasheet
LED Drivers - ZXLD381FHTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
ZXLD381FHTR-ND
LED Drivers ZXLD381FHTR-ND
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 320mA (Switch) SOT-23-3

LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 320mA (Switch) SOT-23-3

Buy Now Datasheet
PMIC - PMIC - LED Drivers - ZXLD381FHTA - 036914-ZXLD381FHTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - ZXLD381FHTA
036914-ZXLD381FHTA
PMIC - PMIC - LED Drivers - ZXLD381FHTA 036914-ZXLD381FHTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036914-ZXLD381FHTA Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 350kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: SOT-23 Maximum Supply Voltage: 2.2V Operating Input Voltage(Min): 0.9V Channel Output Current: 320mA (Switch) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036914-ZXLD381FHTA
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 350kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: SOT-23
Maximum Supply Voltage: 2.2V
Operating Input Voltage(Min): 0.9V
Channel Output Current: 320mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
320MA SOT23 LED Driver IC
137-ZXLD381FHTA
320MA SOT23 LED Driver IC 137-ZXLD381FHTA
IC LED DRVR CTRLR 320MA SOT23-3 Product overview: ZXLD381FHTA from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 320MA, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD381FHTA can be used for catalog matching and distributor lookup.

IC LED DRVR CTRLR 320MA SOT23-3 Product overview: ZXLD381FHTA from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 320MA, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD381FHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - ZXLD381FHTA - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ZXLD381FHTA
PMIC - LED Drivers ZXLD381FHTA
IC LED DRIVER RGLTR 320MA SOT23

IC LED DRIVER RGLTR 320MA SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ZXLD381FHTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ZXLD381FHTA
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ZXLD381FHTA
IC LED DRVR CTRLR 320MA SOT23-3

IC LED DRVR CTRLR 320MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ZXLD381FHDI-ND 036914-ZXLD381FHTA 137-ZXLD381FHTA ZXLD381FHTA ZXLD381FHTA
Product Name LED Drivers PMIC - PMIC - LED Drivers - ZXLD381FHTA 320MA SOT23 LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 0.9000 to 2.2 volts 0.9000 volts 0.9000 to 2.2 volts 0.9000 to 2.2 volts
Output Voltage 20 volts 20 volts
Output Current 320 milliamps 320 milliamps 320 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

OEM Souring - 1463940-A6275ELWT-TR - Win Source Electronics
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - LED Drivers - FAN5702UC20X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Driver ICs - 9228190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1 watts
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
7 suppliers