Manufacturer: Diodes Incorporated
Win Source Part Number: 036912-ZXLD1374EST20
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-TSSOP-EP
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 8V
Channel Output Current: 1.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.5A (Switch) 20-TSSOP-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.5A (Switch) 20-TSSOP-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.5A (Switch) 20-TSSOP-EP
IC LED DRV RGLTR PWM 20TSSOP Product overview: ZXLD1374EST20TC from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1374EST20TC can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 20TSSOP
IC LED DRIVER RGLTR DIM 20TSSOP
LED Lighting Drivers 60V 1.5A BUCK/BOOST LED DRIVER AEC-Q100
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 036912-ZXLD1374EST20TC | ZXLD1374EST20TCDICT-ND | 137-ZXLD1374EST20TC | ZXLD1374EST20TC | ZXLD1374EST20TC | ZXLD1374EST20TC |
| Product Name | PMIC - PMIC - LED Drivers - ZXLD1374EST20TC | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8 volts | 8 to 60 volts | 8 to 60 volts | 8 to 60 volts | ||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| Package Type | 20-TSSOP-EP | Tape & Reel (TR) |