IC LED DRIVER CTRLR PWM 16TSSOP Product overview: ZXLD1371EST16TC from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1371EST16TC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120358-ZXLD1371EST1
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 1MHz
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 8V
Alternative Parts (Cross-Reference): ZXLD1371QESTTC; LED5000PHR; ZXLD1371EST16TC;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-TSSOP-EP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-TSSOP-EP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-TSSOP-EP
IC LED DRIVER CTRLR DIM 16TSSOP
IC LED DRIVER CTRLR PWM 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-ZXLD1371EST16TC | 1120358-ZXLD1371EST16TC | ZXLD1371EST16TCDIDKR-ND | ZXLD1371EST16TC | ZXLD1371EST16TC |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - ZXLD1371EST16TC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 8 to 60 volts | 8 volts | 8 to 60 volts | 8 to 60 volts | |
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | 16-TSSOP-EP |