IC LED DRVR RGLTR PWM 1A TSOT25 Product overview: ZXLD1362ET5TA from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1362ET5TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036910-ZXLD1362ET5TA
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: ZXLD1362
Output Voltage: 65V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 6V
Channel Output Current: 1A
Alternative Parts (Cross-Reference): MAX16814BUUP+; MAX16823ATE; MAX16838AUP/V+;
Introduction Date: March 02, 2007
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-25
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-25
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-25
IC LED DRVR RGLTR PWM 1A TSOT25
65V 1MHz PWM Step-down 1 DC-DCVoltage Stabilizer 1A 6V~60V TSOT-25 LED Drivers ROHS
LED DRIVER, BUCK, 1A, 5-TSOT-23; Device Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:60V; Output Voltage Max:60V; Output Current Max:1A; Switching Frequency:1MHz; No. of Outputs:1Outputs; No. of Pins:5Pins RoHS Compliant: Yes
IC LED DRIVER RGLTR DIM TSOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-ZXLD1362ET5TA | 036910-ZXLD1362ET5TA | ZXLD1362ET5DKR-ND | ZXLD1362ET5TA | ZXLD1362ET5TA | 12T2272 | ZXLD1362ET5TA |
| Product Name | 1A LED Driver IC | PMIC - PMIC - LED Drivers - ZXLD1362ET5TA | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Led Driver, Buck, 1A, 5-Tsot-23; Device Topology Diodes Inc. | PMIC - LED Drivers |
| Input Voltage | 6 to 60 volts | 6 volts | 6 to 60 volts | 6 to 60 volts | 6 to 60 volts | 6 to 60 volts | |
| Output Voltage | 65 volts | 65 volts | 65 volts | 65 volts | 60 volts | ||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | TSOT-23-5 |