Manufacturer: Diodes Incorporated
Win Source Part Number: 057851-ZXLD1356DACTC
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting, Signage
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 60V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: V-DFN3030-6
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 6V
Channel Output Current: 550mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR PWM 550MA 6DFN Product overview: ZXLD1356DACTC from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 550MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1356DACTC can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 550mA V-DFN3030-6
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 550mA V-DFN3030-6
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 550mA V-DFN3030-6
IC LED DRIVER RGLTR DIM 6DFN
IC LED DRVR RGLTR PWM 550MA 6DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 057851-ZXLD1356DACTC | 137-ZXLD1356DACTC | 31-ZXLD1356DACTCCT-ND | ZXLD1356DACTC | ZXLD1356DACTC |
| Product Name | PMIC - PMIC - LED Drivers - ZXLD1356DACTC | 550MA LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 6 volts | 6 to 60 volts | 6 to 60 volts | 6 to 60 volts | |
| Output Voltage | 60 volts | 60 volts | 60 volts | ||
| Output Current | 550 milliamps | 550 milliamps | 550 milliamps |