IC LED DRIVER RGLTR PWM 1A 14DFN Product overview: ZXLD1321DCATC from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXLD1321DCATC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036905-ZXLD1321DCATC
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-DFN-EP (4x3)
Maximum Supply Voltage: 12V
Operating Input Voltage(Min): 2V
Channel Output Current: 1A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1A (Switch) DFN4030-14
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1A (Switch) DFN4030-14
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1A (Switch) DFN4030-14
18V 600kHz PWM 1 boost converter DC-DCVoltage Stabilizer 1A 2V~12V DFN-14-EP(3x4) LED Drivers ROHS
IC LED DRIVER RGLTR DIM 1A 14DFN
IC LED DRIVER RGLTR PWM 1A 14DFN
LED DRIVER, BOOST, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-ZXLD1321DCATC | 036905-ZXLD1321DCATC | 31-ZXLD1321DCATCTR-ND | ZXLD1321DCATC | ZXLD1321DCATC | ZXLD1321DCATC | 76AH6150 |
| Product Name | 1A LED Driver IC | PMIC - PMIC - LED Drivers - ZXLD1321DCATC | LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Boost, -40 To 125Deg C Rohs Compliant Diodes Inc. |
| Input Voltage | 2 to 12 volts | 2 volts | 2 to 12 volts | 2 to 12 volts | 2 to 12 volts | ||
| Output Voltage | 18 volts | 18 volts | 18 volts | 18 volts | |||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | 14-DFN-EP (4x3) |