DIODES Incorporated PMIC - PMIC - OR Controllers, Ideal Diodes - ZXGD3108N8TC ZXGD3108N8TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 735970-ZXGD3108N8TC Packaging: Reel Type: N+1 ORing Controller Mounting Style: SMD Applications: General Purpose Supply Current: 200μA Transistor Polarity: N-Channel Internal Switch(s): No Delay Time - ON: 400ns Delay Time - OFF: 400ns Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -50°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 20V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 735970-ZXGD3108N8TC Packaging: Reel Type: N+1 ORing Controller Mounting Style: SMD Applications: General Purpose Supply Current: 200μA Transistor Polarity: N-Channel Internal Switch(s): No Delay Time - ON: 400ns Delay Time - OFF: 400ns Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -50°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ZXGD3108N8TC - 735970-ZXGD3108N8TC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ZXGD3108N8TC
735970-ZXGD3108N8TC
PMIC - PMIC - OR Controllers, Ideal Diodes - ZXGD3108N8TC 735970-ZXGD3108N8TC
Manufacturer: Diodes Incorporated Win Source Part Number: 735970-ZXGD3108N8TC Packaging: Reel Type: N+1 ORing Controller Mounting Style: SMD Applications: General Purpose Supply Current: 200μA Transistor Polarity: N-Channel Internal Switch(s): No Delay Time - ON: 400ns Delay Time - OFF: 400ns Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -50°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 735970-ZXGD3108N8TC
Packaging: Reel
Type: N+1 ORing Controller
Mounting Style: SMD
Applications: General Purpose
Supply Current: 200μA
Transistor Polarity: N-Channel
Internal Switch(s): No
Delay Time - ON: 400ns
Delay Time - OFF: 400ns
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -50°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 20V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - ZXGD3108N8TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
ZXGD3108N8TC
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes ZXGD3108N8TC
IC OR CTRLR SRC SELECT 8-SO

IC OR CTRLR SRC SELECT 8-SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 735970-ZXGD3108N8TC ZXGD3108N8TC
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ZXGD3108N8TC Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
RF Diodes - SMP1307-004LF - 029429-SMP1307-004LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - 1 Pair Common Cathode
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers
Rectifier Diodes, Type LLD - Model: ESAD92M-03RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details