DIODES Incorporated PMIC - PMIC - OR Controllers, Ideal Diodes - ZXGD3102T8TA ZXGD3102T8TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044163-ZXGD3102T8TA Packaging: Reel - TR Type: N+1 ORing Controller Applications: General Purpose Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 105ns Current - Output (Max): 7A Family Name: ZXGD3102T8 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C Case / Package: SM8 Supply Voltage - Operating: 5 V to 15 V Operating Supply Current: 2.4mA Introduction Date: February 12, 2009 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044163-ZXGD3102T8TA Packaging: Reel - TR Type: N+1 ORing Controller Applications: General Purpose Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 105ns Current - Output (Max): 7A Family Name: ZXGD3102T8 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C Case / Package: SM8 Supply Voltage - Operating: 5 V to 15 V Operating Supply Current: 2.4mA Introduction Date: February 12, 2009 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ZXGD3102T8TA - 044163-ZXGD3102T8TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ZXGD3102T8TA
044163-ZXGD3102T8TA
PMIC - PMIC - OR Controllers, Ideal Diodes - ZXGD3102T8TA 044163-ZXGD3102T8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 044163-ZXGD3102T8TA Packaging: Reel - TR Type: N+1 ORing Controller Applications: General Purpose Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 105ns Current - Output (Max): 7A Family Name: ZXGD3102T8 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C Case / Package: SM8 Supply Voltage - Operating: 5 V to 15 V Operating Supply Current: 2.4mA Introduction Date: February 12, 2009 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 044163-ZXGD3102T8TA
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: General Purpose
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 105ns
Current - Output (Max): 7A
Family Name: ZXGD3102T8
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C
Case / Package: SM8
Supply Voltage - Operating: 5 V to 15 V
Operating Supply Current: 2.4mA
Introduction Date: February 12, 2009
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 044163-ZXGD3102T8TA
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ZXGD3102T8TA
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3646 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 600 mA
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1400 volts
View Details
General-purpose dual Schottky diode - 1PS70SB45-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers