IC GATE DRVR LOW-SIDE SOT26 Product overview: ZXGD3005E6TA from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ZXGD3005E6TA can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting SOT-26
Low-Side Gate Driver IC Non-Inverting SOT-26
Low-Side Gate Driver IC Non-Inverting SOT-26
Low-Side Gate Driver IC Non-Inverting SOT-26
IC GATE DRVR LOW-SIDE SOT26
MOSFET DRIVER, -55 TO 150DEG C; No. of Channels:1Channels; Driver Configuration:-; Power Switch Type:IGBT, MOSFET; No. of Pins:6Pins; IC Case / Package:SOT-26; Input Type:Non-Inverting; Source Current:10A; Sink Current:10A RoHS Compliant: Yes
Gate Drivers 10A GATE DRIVER 25V VCC 25V VIN
Low Side 1 10A 48ns 35ns 25V 10A SOT-26 Gate Drive ICs ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-ZXGD3005E6TA | ZXGD3005E6TADICT-ND | ZXGD3005E6TA | ZXGD3005E6TA | 55T4050 | ZXGD3005E6TA | ZXGD3005E6TA |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, -55 To 150Deg C; No. Of Channels Diodes Inc. | Gate Drivers | Power Supply Chip >> Gate Drive ICs |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | |||
| Number of Outputs | 1; 1 | ||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 10 amps | 10 amps | 10 amps | ||||
| Supply Voltage | 25 volts | 25 volts | 25 volts | 25 volts |