DIODES Incorporated PMIC - PMIC - Gate Drivers - ZXGD3003E6TA ZXGD3003E6TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 051992-ZXGD3003E6TA Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 5A, 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 40V (Max) Rise and Fall Time: 8.9ns, 8.9ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 051992-ZXGD3003E6TA Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 5A, 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 40V (Max) Rise and Fall Time: 8.9ns, 8.9ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ZXGD3003E6TA - 051992-ZXGD3003E6TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ZXGD3003E6TA
051992-ZXGD3003E6TA
PMIC - PMIC - Gate Drivers - ZXGD3003E6TA 051992-ZXGD3003E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 051992-ZXGD3003E6TA Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 5A, 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 40V (Max) Rise and Fall Time: 8.9ns, 8.9ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 051992-ZXGD3003E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 5A, 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Supply Voltage - Operating: 40V (Max)
Rise and Fall Time: 8.9ns, 8.9ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Gate Drivers - ZXGD3003E6TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ZXGD3003E6TA
PMIC - Gate Drivers ZXGD3003E6TA
IC GATE DRVR LOW-SIDE SOT23-6

IC GATE DRVR LOW-SIDE SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 051992-ZXGD3003E6TA ZXGD3003E6TA
Product Name PMIC - PMIC - Gate Drivers - ZXGD3003E6TA PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input AND gate - 74AHCT08BQ-Q100X - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers