DIODES Incorporated Current Regulation/Management ZXCT199C2DW-7

Description
Current Monitor Regulator High/Low-Side SOT-363
Description
Current Monitor Regulator High/Low-Side SOT-363
Datasheet
Datasheet Summary
Powered by GS/AI

The ZXCT199C2DW-7 is a current shunt monitor designed for high precision current sensing with very low sense voltages, allowing the use of low-value sense resistors to monitor large currents. It features a zero-drift architecture that enables current sensing with maximum drops across the shunt as low as 10mV full-scale. The device offers three fixed voltage gain options of 50V/V, 100V/V, and 200V/V, and can measure voltage across shunts at common-mode voltages ranging from -0.1V to 26V, independent of the supply voltage. Operating from a power supply range of 2.7V to 26V, the ZXCT199C2DW-7 has a maximum supply current of 100OºA and is rated for a temperature range of -40°C to 125°C. It is housed in a compact 6-pin SOT363 package. The device is suitable for various applications, including high-side and low-side current sensing in power supplies, large-scale computing, server farms, and instrumentation applications. Additionally, it is fully RoHS compliant and halogen-free, making it a suitable choice for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The ZXCT199C2DW-7 is a current shunt monitor designed for high precision current sensing with very low sense voltages, allowing the use of low-value sense resistors to monitor large currents. It features a zero-drift architecture that enables current sensing with maximum drops across the shunt as low as 10mV full-scale. The device offers three fixed voltage gain options of 50V/V, 100V/V, and 200V/V, and can measure voltage across shunts at common-mode voltages ranging from -0.1V to 26V, independent of the supply voltage. Operating from a power supply range of 2.7V to 26V, the ZXCT199C2DW-7 has a maximum supply current of 100OºA and is rated for a temperature range of -40°C to 125°C. It is housed in a compact 6-pin SOT363 package. The device is suitable for various applications, including high-side and low-side current sensing in power supplies, large-scale computing, server farms, and instrumentation applications. Additionally, it is fully RoHS compliant and halogen-free, making it a suitable choice for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - ZXCT199C2DW-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
ZXCT199C2DW-7
Current Regulation/Management ZXCT199C2DW-7
Current Monitor Regulator High/Low-Side SOT-363

Current Monitor Regulator High/Low-Side SOT-363

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ZXCT199C2DW-7
Product Name Current Regulation/Management
Type SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901679P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details