DIODES Incorporated Integrated Circuits (ICs) - PMIC - Current Regulation/Management ZXCT1086QE5TA

Description
Win Source Part Number: 1109865-ZXCT1086QE5T A Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 2.7V ~ 60V Function: Current Monitor Accuracy: ±2% Sensing Method: High-Side Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: ZXCT1086QE5TADITR,ZX CT1086QE5TADI,ZXCT10 86QE5TADIDKR,ZXCT108 6QE5TADICT Base Product Number: ZXCT1086
Request a Quote Datasheet
Description
Win Source Part Number: 1109865-ZXCT1086QE5T A Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 2.7V ~ 60V Function: Current Monitor Accuracy: ±2% Sensing Method: High-Side Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: ZXCT1086QE5TADITR,ZX CT1086QE5TADI,ZXCT10 86QE5TADIDKR,ZXCT108 6QE5TADICT Base Product Number: ZXCT1086
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1109865-ZXCT1086QE5TA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1109865-ZXCT1086QE5TA
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1109865-ZXCT1086QE5TA
Win Source Part Number: 1109865-ZXCT1086QE5T A Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 2.7V ~ 60V Function: Current Monitor Accuracy: ±2% Sensing Method: High-Side Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: ZXCT1086QE5TADITR,ZX CT1086QE5TADI,ZXCT10 86QE5TADIDKR,ZXCT108 6QE5TADICT Base Product Number: ZXCT1086

Win Source Part Number: 1109865-ZXCT1086QE5TA
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Input: 2.7V ~ 60V
Function: Current Monitor
Accuracy: ±2%
Sensing Method: High-Side
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: ZXCT1086QE5TADITR,ZXCT1086QE5TADI,ZXCT1086QE5TADIDKR,ZXCT1086QE5TADICT
Base Product Number: ZXCT1086

Buy Now Datasheet
Current Regulation/Management - ZXCT1086QE5TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
ZXCT1086QE5TA
Current Regulation/Management ZXCT1086QE5TA
Current Monitor Regulator High-Side SOT-25

Current Monitor Regulator High-Side SOT-25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1109865-ZXCT1086QE5TA ZXCT1086QE5TA
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907831P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details