DIODES Incorporated PMIC - PMIC - Current Regulation/Management - ZXCT1083E5TA ZXCT1083E5TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036894-ZXCT1083E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 40 V Sensing Method: High-Side Family Name: ZXCT1083 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Purpose: Current Monitor Introduction Date: May 19, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036894-ZXCT1083E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 40 V Sensing Method: High-Side Family Name: ZXCT1083 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Purpose: Current Monitor Introduction Date: May 19, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - ZXCT1083E5TA - 036894-ZXCT1083E5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1083E5TA
036894-ZXCT1083E5TA
PMIC - PMIC - Current Regulation/Management - ZXCT1083E5TA 036894-ZXCT1083E5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036894-ZXCT1083E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 40 V Sensing Method: High-Side Family Name: ZXCT1083 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Purpose: Current Monitor Introduction Date: May 19, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036894-ZXCT1083E5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 40 V
Sensing Method: High-Side
Family Name: ZXCT1083
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Purpose: Current Monitor
Introduction Date: May 19, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - ZXCT1083E5TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
ZXCT1083E5TA
Current Regulation/Management ZXCT1083E5TA
Current Monitor Regulator High-Side SOT-25

Current Monitor Regulator High-Side SOT-25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 036894-ZXCT1083E5TA ZXCT1083E5TA
Product Name PMIC - PMIC - Current Regulation/Management - ZXCT1083E5TA Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907758P - RS Components, Ltd.
Specs
Type μMAX
View Details
TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details