DIODES Incorporated Power Management IC ZXCT1030X8TA

Description
IC CURRENT MONITOR 3% 8MSOP Product overview: ZXCT1030X8TA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1030X8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CURRENT MONITOR 3% 8MSOP Product overview: ZXCT1030X8TA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1030X8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
734-ZXCT1030X8TA
Power Management IC 734-ZXCT1030X8TA
IC CURRENT MONITOR 3% 8MSOP Product overview: ZXCT1030X8TA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1030X8TA can be used for catalog matching and distributor lookup.

IC CURRENT MONITOR 3% 8MSOP Product overview: ZXCT1030X8TA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZXCT1030X8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - ZXCT1030X8TATR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
ZXCT1030X8TATR-ND
Current Regulation/Management ZXCT1030X8TATR-ND
Current Monitor Regulator High-Side 8-MSOP

Current Monitor Regulator High-Side 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - ZXCT1030X8TA - 121497-ZXCT1030X8TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1030X8TA
121497-ZXCT1030X8TA
PMIC - PMIC - Current Regulation/Management - ZXCT1030X8TA 121497-ZXCT1030X8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 121497-ZXCT1030X8TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.2 V to 20 V Accuracy: ±3% Sensing Method: High-Side Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 121497-ZXCT1030X8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.2 V to 20 V
Accuracy: ±3%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Current Regulation/Management - ZXCT1030X8TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
ZXCT1030X8TA
PMIC - Current Regulation/Management ZXCT1030X8TA
IC MONITOR CURRENT HI SIDE 8MSOP

IC MONITOR CURRENT HI SIDE 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Current Regulation-Management - ZXCT1030X8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Current Regulation-Management
ZXCT1030X8TA
Integrated Circuits (ICs) - PMIC - Current Regulation-Management ZXCT1030X8TA
IC MONITOR CURRENT HI SIDE 8MSOP

IC MONITOR CURRENT HI SIDE 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 734-ZXCT1030X8TA ZXCT1030X8TATR-ND 121497-ZXCT1030X8TA ZXCT1030X8TA ZXCT1030X8TA
Product Name Power Management IC Current Regulation/Management PMIC - PMIC - Current Regulation/Management - ZXCT1030X8TA PMIC - Current Regulation/Management Integrated Circuits (ICs) - PMIC - Current Regulation-Management
Package Type Other; Tape & Reel (TR) Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-MSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing - SI21662-D60-GM - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Regulator Category Linear
Package Type Other; 68-VFQFN Exposed Pad
View Details
PMIC - Voltage Regulators - Linear - 5962-0722902QZA - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Voltage Regulators - 2412869 - RS Components, Ltd.
Specs
Regulator Category Switching; Low Dropout Voltage
IOUT 0.3000 amps
View Details