Allegro MicroSystems Inc. Pmic For Safety-Related Systems ARG82800KLVATR

Description
Multiple Output Regulators
Request a Quote Datasheet
Description
Multiple Output Regulators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pmic For Safety-Related Systems - ARG82800KLVATR - Allegro MicroSystems Inc.
Manchester, NH, United States
Pmic For Safety-Related Systems
ARG82800KLVATR
Pmic For Safety-Related Systems ARG82800KLVATR
Multiple Output Regulators

Multiple Output Regulators

Supplier's Site Datasheet
Power Management - Specialized - ARG82800KLVATR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
ARG82800KLVATR-ND
Power Management - Specialized ARG82800KLVATR-ND
Automotive Systems PMIC 38-eTSSOP

Automotive Systems PMIC 38-eTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1347183-ARG82800KLVATR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1347183-ARG82800KLVATR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1347183-ARG82800KLVATR
Win Source Part Number: 1347183-ARG82800KLVA TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive Systems Standard Package: 8,000 Current - Supply: 13mA Voltage - Supply: 3.8V ~ 36V Mounting Type: Surface Mount Package / Case: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 38-eTSSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: ARG828

Win Source Part Number: 1347183-ARG82800KLVATR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive Systems
Standard Package: 8,000
Current - Supply: 13mA
Voltage - Supply: 3.8V ~ 36V
Mounting Type: Surface Mount
Package / Case: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 38-eTSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: ARG828

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-ARG82800KLVATR
Power Management IC 761-ARG82800KLVATR
PMIC FOR SAFETY-RELATED SYSTEMS Product overview: ARG82800KLVATR from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ARG82800KLVATR can be used for catalog matching and distributor lookup.

PMIC FOR SAFETY-RELATED SYSTEMS Product overview: ARG82800KLVATR from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ARG82800KLVATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number ARG82800KLVATR ARG82800KLVATR-ND 1347183-ARG82800KLVATR 761-ARG82800KLVATR
Product Name Pmic For Safety-Related Systems Power Management - Specialized Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management IC
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad" SSOP; Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Motor Drivers, Controllers - A3950SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
View Details
WLCSP Power Management IC - 761-A8437ECGLT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; WLCSP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 761-A8438EEJTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Package Type Other; DFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers