DIODES Incorporated PMIC - PMIC - Current Regulation/Management - ZXCT1020E5TA ZXCT1020E5TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036886-ZXCT1020E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036886-ZXCT1020E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZXCT1020E5TA is a precision high-side current sense monitor designed for accurate current sensing without disrupting the ground plane. It operates within a voltage range of 2.5V to 20V and features a low quiescent current of 25µA, making it suitable for battery-powered applications. The device achieves a typical accuracy of 1% and can be configured for various gain settings using two external resistors, allowing for versatility in output scaling. This current monitor is housed in a compact SOT23-5 package, which is advantageous for space-constrained designs. It is applicable in various scenarios, including battery chargers, over-current monitoring, motherboard power supply current measurement, and programmable current sources. The ZXCT1020E5TA's low offset voltage enables effective sensing of small currents, enhancing its performance in applications requiring precise current management.

Datasheet Summary
Powered by GS/AI

The ZXCT1020E5TA is a precision high-side current sense monitor designed for accurate current sensing without disrupting the ground plane. It operates within a voltage range of 2.5V to 20V and features a low quiescent current of 25µA, making it suitable for battery-powered applications. The device achieves a typical accuracy of 1% and can be configured for various gain settings using two external resistors, allowing for versatility in output scaling. This current monitor is housed in a compact SOT23-5 package, which is advantageous for space-constrained designs. It is applicable in various scenarios, including battery chargers, over-current monitoring, motherboard power supply current measurement, and programmable current sources. The ZXCT1020E5TA's low offset voltage enables effective sensing of small currents, enhancing its performance in applications requiring precise current management.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - ZXCT1020E5TA - 036886-ZXCT1020E5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1020E5TA
036886-ZXCT1020E5TA
PMIC - PMIC - Current Regulation/Management - ZXCT1020E5TA 036886-ZXCT1020E5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036886-ZXCT1020E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036886-ZXCT1020E5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 20 V
Accuracy: ±1%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - ZXCT1020E5TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
ZXCT1020E5TA
Current Regulation/Management ZXCT1020E5TA
Current Monitor Regulator High-Side SOT-23-5

Current Monitor Regulator High-Side SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 036886-ZXCT1020E5TA ZXCT1020E5TA
Product Name PMIC - PMIC - Current Regulation/Management - ZXCT1020E5TA Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228522 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details