DIODES Incorporated PMIC - PMIC - Current Regulation/Management - ZXCT1010E5TA ZXCT1010E5TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036883-ZXCT1010E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Output Current: 10mA Accuracy: ±1% Sensing Method: High-Side Family Name: ZXCT1010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): LTC2977BIUP#PBF; MAX4006EUT+T; LTC2978ACUP#TRPBF; LTC2978AIUP#TRPBF; Introduction Date: December 19, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036883-ZXCT1010E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Output Current: 10mA Accuracy: ±1% Sensing Method: High-Side Family Name: ZXCT1010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): LTC2977BIUP#PBF; MAX4006EUT+T; LTC2978ACUP#TRPBF; LTC2978AIUP#TRPBF; Introduction Date: December 19, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - ZXCT1010E5TA - 036883-ZXCT1010E5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - ZXCT1010E5TA
036883-ZXCT1010E5TA
PMIC - PMIC - Current Regulation/Management - ZXCT1010E5TA 036883-ZXCT1010E5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036883-ZXCT1010E5TA Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 20 V Output Current: 10mA Accuracy: ±1% Sensing Method: High-Side Family Name: ZXCT1010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): LTC2977BIUP#PBF; MAX4006EUT+T; LTC2978ACUP#TRPBF; LTC2978AIUP#TRPBF; Introduction Date: December 19, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036883-ZXCT1010E5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 20 V
Output Current: 10mA
Accuracy: ±1%
Sensing Method: High-Side
Family Name: ZXCT1010
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Alternative Parts (Cross-Reference): LTC2977BIUP#PBF; MAX4006EUT+T; LTC2978ACUP#TRPBF; LTC2978AIUP#TRPBF;
Introduction Date: December 19, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - ZXCT1010E5TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
ZXCT1010E5TA
Current Regulation/Management ZXCT1010E5TA
Current Monitor Regulator High-Side 10mA SOT-23-5

Current Monitor Regulator High-Side 10mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 036883-ZXCT1010E5TA ZXCT1010E5TA
Product Name PMIC - PMIC - Current Regulation/Management - ZXCT1010E5TA Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210720 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details