DIODES Incorporated Single Bipolar Transistors ZX5T851GTA

Description
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZX5T851GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZX5T851GCT-ND
Single Bipolar Transistors ZX5T851GCT-ND
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZX5T851GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZX5T851GTR-ND
Single Bipolar Transistors ZX5T851GTR-ND
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZX5T851GTA - 083958-ZX5T851GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZX5T851GTA
083958-ZX5T851GTA
TRANSISTORS - Transistors (BJT) - Single - ZX5T851GTA 083958-ZX5T851GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 083958-ZX5T851GTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 260mV @ 300mA, 6A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 1V Maximum Power Dissipation: 3W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 083958-ZX5T851GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 260mV @ 300mA, 6A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 1V
Maximum Power Dissipation: 3W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 6A Bipolar Transistor
276-ZX5T851GTA
60V 6A Bipolar Transistor 276-ZX5T851GTA
TRANS NPN 60V 6A SOT223-3 Product overview: ZX5T851GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T851GTA can be used for catalog matching and distributor lookup.

TRANS NPN 60V 6A SOT223-3 Product overview: ZX5T851GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX5T851GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZX5T851GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZX5T851GTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZX5T851GTA
TRANS NPN 60V 6A SOT223-3

TRANS NPN 60V 6A SOT223-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZX5T851GTA
Bipolar Transistors - BJT ZX5T851GTA
Bipolar Transistors - BJT NPN 60V

Bipolar Transistors - BJT NPN 60V

Buy Now Datasheet
Single Bipolar Transistors - ZX5T851GTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZX5T851GTA
Single Bipolar Transistors ZX5T851GTA
TRANS NPN 60V 6A SOT223-3

TRANS NPN 60V 6A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZX5T851GCT-ND 083958-ZX5T851GTA 276-ZX5T851GTA ZX5T851GTA ZX5T851GTA ZX5T851GTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZX5T851GTA 60V 6A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN; NPN NPN NPN; NPN
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 6000 milliamps 6000 milliamps 6000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

50V Bipolar Transistor - 292-BCR119WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
5 suppliers
Bipolar Transistors - 6697635 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
45V 0.5A Bipolar Transistor - 276-BC807-16LR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers