DIODES Incorporated 40V 3A Bipolar Transistor ZX3CD3S1M832TA

Description
Trans GP BJT PNP 40V 3A 8-Pin MLP T/R Product overview: ZX3CD3S1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX3CD3S1M832TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT PNP 40V 3A 8-Pin MLP T/R Product overview: ZX3CD3S1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX3CD3S1M832TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 3A Bipolar Transistor
276-ZX3CD3S1M832TA
40V 3A Bipolar Transistor 276-ZX3CD3S1M832TA
Trans GP BJT PNP 40V 3A 8-Pin MLP T/R Product overview: ZX3CD3S1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX3CD3S1M832TA can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 40V 3A 8-Pin MLP T/R Product overview: ZX3CD3S1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZX3CD3S1M832TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZX3CD3S1M832TA - 113910-ZX3CD3S1M832TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZX3CD3S1M832TA
113910-ZX3CD3S1M832TA
TRANSISTORS - Transistors (BJT) - Single - ZX3CD3S1M832TA 113910-ZX3CD3S1M832TA
Manufacturer: Diodes Incorporated Win Source Part Number: 113910-ZX3CD3S1M832T A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: PNP + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-MLP (3x2) Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 370mV @ 250mA, 2.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 60 @ 1.5A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 113910-ZX3CD3S1M832TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 190MHz
Transistor Polarity: PNP + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-MLP (3x2)
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 370mV @ 250mA, 2.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 60 @ 1.5A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-ZX3CD3S1M832TA 113910-ZX3CD3S1M832TA
Product Name 40V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZX3CD3S1M832TA
Package Type Tape and Reel SOT3; 8-MLP (3x2)
Packing Method Tape and Reel
IC(max) 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Single Bipolar Transistors - BCP5116E6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-261-4, TO-261AA
View Details
2 suppliers
Bipolar Transistors - 6697388 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details