The ZVP4525GQTA is a 250V P-channel enhancement mode MOSFET in an SOT223 package, designed for high-efficiency power management and automotive applications. It features a low on-resistance of 14Ω at VGS = -10V and -265mA, and 18Ω at VGS = -3.5V and -235mA, with fast switching speeds and a low gate drive requirement. The device is AEC-Q101 qualified, RoHS compliant, and manufactured in IATF 16949 certified facilities. Its thermal resistance is 63°C/W on a 2oz copper FR-4 board with a 1-inch square copper plate and 105°C/W on a minimum recommended pad layout. The operating junction temperature range is -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating, and it meets moisture sensitivity level 1 per J-STD-020. Terminals have a matte tin finish.
MOSFET BVDSS: 101V~250V SOT223 T
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-ZVP4525GQTA-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |