DIODES Incorporated Single FETs, MOSFETs ZVP4525E6TA

Description
P-Channel 250V 197mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6
Request a Quote Datasheet
Description
P-Channel 250V 197mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-ZVP4525E6TACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZVP4525E6TACT-ND
Single FETs, MOSFETs 31-ZVP4525E6TACT-ND
P-Channel 250V 197mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6

P-Channel 250V 197mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZVP4525E6TATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZVP4525E6TATR-ND
Single FETs, MOSFETs 31-ZVP4525E6TATR-ND
P-Channel 250V 197mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6

P-Channel 250V 197mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZVP4525E6TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZVP4525E6TADKR-ND
Single FETs, MOSFETs 31-ZVP4525E6TADKR-ND
P-Channel 250V 197mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6

P-Channel 250V 197mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4525E6TA - 036856-ZVP4525E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4525E6TA
036856-ZVP4525E6TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4525E6TA 036856-ZVP4525E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036856-ZVP4525E6TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta) Family Name: ZVP4525E6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 197mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 3.45nC @ 10V Max Input Capacitance: 73pF @ 25V Maximum Gate-Source Voltage: ±40V Maximum Rds On at Id,Vgs: 14 Ohm @ 200mA, 10V Alternative Parts (Cross-Reference): ZVP4525E6; ZVP4525E6TC; Introduction Date: April 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036856-ZVP4525E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Ta)
Family Name: ZVP4525E6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 197mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 3.45nC @ 10V
Max Input Capacitance: 73pF @ 25V
Maximum Gate-Source Voltage: ±40V
Maximum Rds On at Id,Vgs: 14 Ohm @ 200mA, 10V
Alternative Parts (Cross-Reference): ZVP4525E6; ZVP4525E6TC;
Introduction Date: April 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
250V 197MA SOT23 MOSFET Transistor
278-ZVP4525E6TA
250V 197MA SOT23 MOSFET Transistor 278-ZVP4525E6TA
MOSFET P-CH 250V 197MA SOT23-6 Product overview: ZVP4525E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 197MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 197MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP4525E6TA can be used for catalog matching and distributor lookup.

MOSFET P-CH 250V 197MA SOT23-6 Product overview: ZVP4525E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 197MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 197MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP4525E6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P Ch, -250V, -197A, 1.1W; Transistor Polarity Diodes Inc. - 07AH4932 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -250V, -197A, 1.1W; Transistor Polarity Diodes Inc.
07AH4932
Mosfet, P Ch, -250V, -197A, 1.1W; Transistor Polarity Diodes Inc. 07AH4932
MOSFET, P CH, -250V, -197A, 1.1W; Transistor Polarity:P Channel; Continuous Drain Current Id:-197A; Drain Source Voltage Vds:-250V; On Resistance Rds(on):10ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; Power RoHS Compliant: Yes

MOSFET, P CH, -250V, -197A, 1.1W; Transistor Polarity:P Channel; Continuous Drain Current Id:-197A; Drain Source Voltage Vds:-250V; On Resistance Rds(on):10ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVP4525E6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVP4525E6TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVP4525E6TA
MOSFET P-CH 250V 197MA SOT23-6

MOSFET P-CH 250V 197MA SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Chnl 250V

MOSFET P-Chnl 250V

Buy Now Datasheet
Single FETs, MOSFETs - ZVP4525E6TA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVP4525E6TA
Single FETs, MOSFETs ZVP4525E6TA
MOSFET P-CH 250V 197MA SOT23-6

MOSFET P-CH 250V 197MA SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-ZVP4525E6TACT-ND 036856-ZVP4525E6TA 278-ZVP4525E6TA 07AH4932 ZVP4525E6TA ZVP4525E6TA ZVP4525E6TA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4525E6TA 250V 197MA SOT23 MOSFET Transistor Mosfet, P Ch, -250V, -197A, 1.1W; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 SOT3; SOT23; SOT-23-6 Tape & Reel (TR) TO-3 SOT23; SOT-23-6 SOT23; SOT-23-6
V(BR)DSS 250 volts 250 volts 250 volts
PD 1100 milliwatts 1.1 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data