Manufacturer: Diodes Incorporated
Win Source Part Number: 036854-ZVP4424GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: ZVP4424G
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 480mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 200pF @ 25V
Maximum Gate-Source Voltage: ±40V
Maximum Rds On at Id,Vgs: 9 Ohm @ 200mA, 10V
Alternative Parts (Cross-Reference): BSP92PL6327HTSA1; BSP92P E6327; BSP92P H6327;
Introduction Date: October 22, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
MOSFET P-CH 240V 480MA SOT223 Product overview: ZVP4424GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 480MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 480MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP4424GTA can be used for catalog matching and distributor lookup.
P-Channel 240V 480mA (Ta) 2.5W (Ta) Surface Mount SOT-223-3
P-Channel 240V 480mA (Ta) 2.5W (Ta) Surface Mount SOT-223-3
MOSFET P-CH 240V 0.48A SOT223
MOSFET P-CH 240V 480MA SOT223
MOSFET P-CH 240V 480MA SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 036854-ZVP4424GTA | 278-ZVP4424GTA | ZVP4424GCT-ND | ZVP4424GTA | ZVP4424GTA | ZVP4424GTA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4424GTA | 240V 480MA MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 240 volts | 240 volts | 240 volts | |||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA |