Manufacturer: Zetex Semiconductors
Win Source Part Number: 743376-ZVP4424ASTZ
Manufacturer Homepage: www.diodes.com
Reference case: TO92S
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
MOSFET P-CH 240V 200MA E-LINE Product overview: ZVP4424ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP4424ASTZ can be used for catalog matching and distributor lookup.
MOSFET P-CH 240V 200MA E-LINE
P-Channel 240V 200mA (Ta) 750mW (Ta) Through Hole E-Line (TO-92 compatible)
MOSFET P-CH 240V 200MA E-LINE
MOSFET P-CH 240V 200MA E-LINE
MOSFET, P-CH, 240V, 0.2A, TO-92 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 743376-ZVP4424ASTZ | 278-ZVP4424ASTZ | 31-ZVP4424ASTZCT-ND | ZVP4424ASTZ | ZVP4424ASTZ | 29AK9123 | ZVP4424ASTZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4424ASTZ | 240V 200MA MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 240V, 0.2A, To-92 Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 240 volts | 240 volts | |||||
| PD | 750 milliwatts | 750 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |