DIODES Incorporated P Channel Dmos Fet, -60V, 90Ma, Sot-23; Channel Type Diodes Inc. ZVP3306F

Description
P CHANNEL DMOS FET, -60V, 90mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:900mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes
Description
P CHANNEL DMOS FET, -60V, 90mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:900mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
P Channel Dmos Fet, -60V, 90Ma, Sot-23; Channel Type Diodes Inc. - 98K4113 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Dmos Fet, -60V, 90Ma, Sot-23; Channel Type Diodes Inc.
98K4113
P Channel Dmos Fet, -60V, 90Ma, Sot-23; Channel Type Diodes Inc. 98K4113
P CHANNEL DMOS FET, -60V, 90mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:900mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

P CHANNEL DMOS FET, -60V, 90mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:900mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 98K4113
Product Name P Channel Dmos Fet, -60V, 90Ma, Sot-23; Channel Type Diodes Inc.
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002H6327XTSA2 - 113375-2N7002H6327XTSA2 - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel; N-Channel
Package Type SOT3; SOT23; PG-SOT23-3
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QB-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
3 suppliers
IGBT - 96506240 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details