DIODES Incorporated 200V 200MA MOSFET Transistor ZVP2120GTA

Description
MOSFET P-CH 200V 200MA SOT223 Product overview: ZVP2120GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP2120GTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 200V 200MA SOT223 Product overview: ZVP2120GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP2120GTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 200MA MOSFET Transistor
278-ZVP2120GTA
200V 200MA MOSFET Transistor 278-ZVP2120GTA
MOSFET P-CH 200V 200MA SOT223 Product overview: ZVP2120GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP2120GTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 200V 200MA SOT223 Product overview: ZVP2120GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP2120GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZVP2120GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP2120GCT-ND
Single FETs, MOSFETs ZVP2120GCT-ND
P-Channel 200V 200mA (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 200V 200mA (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP2120GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP2120GDKR-ND
Single FETs, MOSFETs ZVP2120GDKR-ND
P-Channel 200V 200mA (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 200V 200mA (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP2120GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP2120GTR-ND
Single FETs, MOSFETs ZVP2120GTR-ND
P-Channel 200V 200mA (Ta) 2W (Ta) Surface Mount SOT-223-3

P-Channel 200V 200mA (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2120GTA - 036851-ZVP2120GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2120GTA
036851-ZVP2120GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2120GTA 036851-ZVP2120GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036851-ZVP2120GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Input Capacitance: 100pF @ 25V Maximum Rds On at Id,Vgs: 25 Ohm @ 150mA, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036851-ZVP2120GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Input Capacitance: 100pF @ 25V
Maximum Rds On at Id,Vgs: 25 Ohm @ 150mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - ZVP2120GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVP2120GTA
Single FETs, MOSFETs ZVP2120GTA
MOSFET P-CH 200V 200MA SOT223

MOSFET P-CH 200V 200MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Chnl 200V

MOSFET P-Chnl 200V

Buy Now Datasheet
Mosfet, P-Ch, 200V, 0.2A, Sot-223 Rohs Compliant Diodes Inc. - 29AK9122 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 200V, 0.2A, Sot-223 Rohs Compliant Diodes Inc.
29AK9122
Mosfet, P-Ch, 200V, 0.2A, Sot-223 Rohs Compliant Diodes Inc. 29AK9122
MOSFET, P-CH, 200V, 0.2A, SOT-223 ROHS COMPLIANT: YES

MOSFET, P-CH, 200V, 0.2A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVP2120GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVP2120GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVP2120GTA
MOSFET P-CH 200V 200MA SOT223

MOSFET P-CH 200V 200MA SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-ZVP2120GTA ZVP2120GCT-ND 036851-ZVP2120GTA ZVP2120GTA ZVP2120GTA 29AK9122 ZVP2120GTA
Product Name 200V 200MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2120GTA Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 200V, 0.2A, Sot-223 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts 200 volts 200 volts
PD 2 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
30V 5.8A MOSFET Transistor - 289-AUIRF7379Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
5 suppliers