DIODES Incorporated P Channel Dmos Fet, -60V, 450Ma, Sot-223; Channel Type Diodes Inc. ZVP2106G

Description
P CHANNEL DMOS FET, -60V, 450mA, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:450mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes
Description
P CHANNEL DMOS FET, -60V, 450mA, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:450mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
P Channel Dmos Fet, -60V, 450Ma, Sot-223; Channel Type Diodes Inc. - 26M5004 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Dmos Fet, -60V, 450Ma, Sot-223; Channel Type Diodes Inc.
26M5004
P Channel Dmos Fet, -60V, 450Ma, Sot-223; Channel Type Diodes Inc. 26M5004
P CHANNEL DMOS FET, -60V, 450mA, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:450mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

P CHANNEL DMOS FET, -60V, 450mA, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:450mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26M5004
Product Name P Channel Dmos Fet, -60V, 450Ma, Sot-223; Channel Type Diodes Inc.
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QCH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
3 suppliers
Single FETs, MOSFETs - 448-AIMDQ75R140M1HXUMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
2 suppliers
Specs
Transistor Type MOSFET
View Details