DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4525ZTA ZVN4525ZTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120318-ZVN4525ZTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Dimension: TO-243AA Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 240mA (Ta) Gate-Source Threshold Voltage: 1.8V @ 1mA Max Gate Charge: 3.65nC @ 10V Max Input Capacitance: 72pF @ 25V Maximum Gate-Source Voltage: ±40V Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120318-ZVN4525ZTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Dimension: TO-243AA Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 240mA (Ta) Gate-Source Threshold Voltage: 1.8V @ 1mA Max Gate Charge: 3.65nC @ 10V Max Input Capacitance: 72pF @ 25V Maximum Gate-Source Voltage: ±40V Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4525ZTA - 1120318-ZVN4525ZTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4525ZTA
1120318-ZVN4525ZTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4525ZTA 1120318-ZVN4525ZTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120318-ZVN4525ZTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Dimension: TO-243AA Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 240mA (Ta) Gate-Source Threshold Voltage: 1.8V @ 1mA Max Gate Charge: 3.65nC @ 10V Max Input Capacitance: 72pF @ 25V Maximum Gate-Source Voltage: ±40V Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120318-ZVN4525ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 240mA (Ta)
Gate-Source Threshold Voltage: 1.8V @ 1mA
Max Gate Charge: 3.65nC @ 10V
Max Input Capacitance: 72pF @ 25V
Maximum Gate-Source Voltage: ±40V
Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
250V 240MA SOT89 MOSFET Transistor
278-ZVN4525ZTA
250V 240MA SOT89 MOSFET Transistor 278-ZVN4525ZTA
MOSFET N-CH 250V 240MA SOT89-3 Product overview: ZVN4525ZTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 240MA, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 240MA, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4525ZTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 240MA SOT89-3 Product overview: ZVN4525ZTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 240MA, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 240MA, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4525ZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZVN4525ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN4525ZDKR-ND
Single FETs, MOSFETs ZVN4525ZDKR-ND
N-Channel 250V 240mA (Ta) 1.2W (Ta) Surface Mount SOT-89-3

N-Channel 250V 240mA (Ta) 1.2W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVN4525ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN4525ZTR-ND
Single FETs, MOSFETs ZVN4525ZTR-ND
N-Channel 250V 240mA (Ta) 1.2W (Ta) Surface Mount SOT-89-3

N-Channel 250V 240mA (Ta) 1.2W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVN4525ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN4525ZCT-ND
Single FETs, MOSFETs ZVN4525ZCT-ND
N-Channel 250V 240mA (Ta) 1.2W (Ta) Surface Mount SOT-89-3

N-Channel 250V 240mA (Ta) 1.2W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN4525ZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN4525ZTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN4525ZTA
MOSFET N-CH 250V 240MA SOT89-3

MOSFET N-CH 250V 240MA SOT89-3

Supplier's Site
Mosfet, N-Ch, 250V, 0.24A, Sot-89 Rohs Compliant Diodes Inc. - 29AK9119 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 0.24A, Sot-89 Rohs Compliant Diodes Inc.
29AK9119
Mosfet, N-Ch, 250V, 0.24A, Sot-89 Rohs Compliant Diodes Inc. 29AK9119
MOSFET, N-CH, 250V, 0.24A, SOT-89 ROHS COMPLIANT: YES

MOSFET, N-CH, 250V, 0.24A, SOT-89 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chnl 250V

MOSFET N-Chnl 250V

Buy Now Datasheet
Single FETs, MOSFETs - ZVN4525ZTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVN4525ZTA
Single FETs, MOSFETs ZVN4525ZTA
MOSFET N-CH 250V 240MA SOT89-3

MOSFET N-CH 250V 240MA SOT89-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1120318-ZVN4525ZTA 278-ZVN4525ZTA ZVN4525ZDKR-ND ZVN4525ZTA 29AK9119 ZVN4525ZTA ZVN4525ZTA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4525ZTA 250V 240MA SOT89 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 250V, 0.24A, Sot-89 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 250 volts 250 volts 250 volts
PD 1200 milliwatts 1.2 milliwatts 1200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT89; SOT-89-3 Tape & Reel (TR) SOT89; TO-243AA TO-243AA TO-3; SOT89 SOT89; TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UF3SC120016K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFS4610-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers