DIODES Incorporated Single FETs, MOSFETs ZVN4525E6TA

Description
N-Channel 250V 230mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6
Request a Quote Datasheet
Description
N-Channel 250V 230mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-ZVN4525E6TATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZVN4525E6TATR-ND
Single FETs, MOSFETs 31-ZVN4525E6TATR-ND
N-Channel 250V 230mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6

N-Channel 250V 230mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZVN4525E6TACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZVN4525E6TACT-ND
Single FETs, MOSFETs 31-ZVN4525E6TACT-ND
N-Channel 250V 230mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6

N-Channel 250V 230mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 31-ZVN4525E6TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-ZVN4525E6TADKR-ND
Single FETs, MOSFETs 31-ZVN4525E6TADKR-ND
N-Channel 250V 230mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6

N-Channel 250V 230mA (Ta) 1.1W (Ta) Surface Mount SOT-23-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4525E6TA - 036845-ZVN4525E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4525E6TA
036845-ZVN4525E6TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4525E6TA 036845-ZVN4525E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036845-ZVN4525E6TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 230mA (Ta) Gate-Source Threshold Voltage: 1.8V @ 1mA Max Gate Charge: 3.65nC @ 10V Max Input Capacitance: 72pF @ 25V Maximum Gate-Source Voltage: ±40V Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036845-ZVN4525E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 230mA (Ta)
Gate-Source Threshold Voltage: 1.8V @ 1mA
Max Gate Charge: 3.65nC @ 10V
Max Input Capacitance: 72pF @ 25V
Maximum Gate-Source Voltage: ±40V
Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
250V 230MA SOT-23 MOSFET Transistor
278-ZVN4525E6TA
250V 230MA SOT-23 MOSFET Transistor 278-ZVN4525E6TA
MOSFET N-CH 250V 230MA SOT-23-6 Product overview: ZVN4525E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 230MA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 230MA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4525E6TA can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 230MA SOT-23-6 Product overview: ZVN4525E6TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 230MA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 230MA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN4525E6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZVN4525E6TA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVN4525E6TA
Single FETs, MOSFETs ZVN4525E6TA
MOSFET N-CH 250V 230MA SOT-23-6

MOSFET N-CH 250V 230MA SOT-23-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN4525E6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN4525E6TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN4525E6TA
MOSFET N-CH 250V 230MA SOT-23-6

MOSFET N-CH 250V 230MA SOT-23-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chnl 250V

MOSFET N-Chnl 250V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-ZVN4525E6TATR-ND 036845-ZVN4525E6TA 278-ZVN4525E6TA ZVN4525E6TA ZVN4525E6TA ZVN4525E6TA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN4525E6TA 250V 230MA SOT-23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 SOT3; SOT23; SOT-23-6 Tape & Reel (TR) SOT23; SOT-23-6 SOT23; SOT-23-6
V(BR)DSS 250 volts 250 volts 250 volts
PD 1100 milliwatts 1.1 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C065080T3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
IDSS 31000 milliamps
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Package Type 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube; Tube
View Details