DIODES Incorporated 200V 320MA MOSFET Transistor ZVN2120GTA

Description
MOSFET N-CH 200V 320MA SOT223 Product overview: ZVN2120GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 320MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 320MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN2120GTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 320MA SOT223 Product overview: ZVN2120GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 320MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 320MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN2120GTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 320MA MOSFET Transistor
278-ZVN2120GTA
200V 320MA MOSFET Transistor 278-ZVN2120GTA
MOSFET N-CH 200V 320MA SOT223 Product overview: ZVN2120GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 320MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 320MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN2120GTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 320MA SOT223 Product overview: ZVN2120GTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 320MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 320MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN2120GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2120GTA - 083998-ZVN2120GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2120GTA
083998-ZVN2120GTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2120GTA 083998-ZVN2120GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 083998-ZVN2120GTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 320mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 85pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 250mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Audio, Automotive

Manufacturer: Diodes Incorporated
Win Source Part Number: 083998-ZVN2120GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 320mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 85pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 Ohm @ 250mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Audio, Automotive

Buy Now Datasheet
Single FETs, MOSFETs - ZVN2120GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN2120GCT-ND
Single FETs, MOSFETs ZVN2120GCT-ND
N-Channel 200V 320mA (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 200V 320mA (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVN2120GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN2120GTR-ND
Single FETs, MOSFETs ZVN2120GTR-ND
N-Channel 200V 320mA (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 200V 320mA (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chnl 200V

MOSFET N-Chnl 200V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN2120GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN2120GTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN2120GTA
MOSFET N-CH 200V 320MA SOT223

MOSFET N-CH 200V 320MA SOT223

Supplier's Site
Single FETs, MOSFETs - ZVN2120GTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVN2120GTA
Single FETs, MOSFETs ZVN2120GTA
MOSFET N-CH 200V 320MA SOT223

MOSFET N-CH 200V 320MA SOT223

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZVN2120GTA 083998-ZVN2120GTA ZVN2120GCT-ND ZVN2120GTA ZVN2120GTA ZVN2120GTA
Product Name 200V 320MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2120GTA Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts 200 volts 200 volts
PD 2 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF2903ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers