DIODES Incorporated Transistor, Npn, 50V, 1A, 385Mw, Sot-323; Transistor Polarity Diodes Inc. ZUMT619

Description
TRANSISTOR, NPN, 50V, 1A, 385mW, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:1A; Power Dissipation:385mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 50V, 1A, 385mW, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:1A; Power Dissipation:385mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 50V, 1A, 385Mw, Sot-323; Transistor Polarity Diodes Inc. - 98K4096 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 1A, 385Mw, Sot-323; Transistor Polarity Diodes Inc.
98K4096
Transistor, Npn, 50V, 1A, 385Mw, Sot-323; Transistor Polarity Diodes Inc. 98K4096
TRANSISTOR, NPN, 50V, 1A, 385mW, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:1A; Power Dissipation:385mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 1A, 385mW, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:1A; Power Dissipation:385mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 98K4096
Product Name Transistor, Npn, 50V, 1A, 385Mw, Sot-323; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Npn, 50V, 1A, 385Mw, Sot-323; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM5111-3MYX/NOPB - 135794-LM5111-3MYX/NOPB - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3; 8-MSOP-PowerPad
View Details
IGBTs - Single - AIHD10N60RATMA1 - 1045169-AIHD10N60RATMA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO252-3
View Details
4 suppliers
MOSFETs - 1219598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT26; Tsot-26
View Details