TRANS NPN 20V 1.25A SOT323 Product overview: ZUMT618TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.25A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZUMT618TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 20V 1.25A 210MHz 385mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 20V 1.25A 210MHz 385mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 20V 1.25A 210MHz 385mW Surface Mount SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 036827-ZUMT618TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 210MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 1.25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 250mV @ 50mA, 1.25A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 385mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
TRANS NPN 20V 1.25A SOT323
TRANS, NPN, 20V, 1.25A, 150DEG C, 0.5W ROHS COMPLIANT: YES
Bipolar Transistors - BJT NPN Super323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZUMT618TA | ZUMT618CT-ND | 036827-ZUMT618TA | ZUMT618TA | 29AK9102 | 233-ZUMT618TA |
| Product Name | 20V 1.25A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZUMT618TA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 20V, 1.25A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT NPN Super323 |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | |
| Package Type | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT3; SOT323; SOT-323 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 1250 milliamps | 1250 milliamps | 1250 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts |