Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961838-ZUMD54CTA
Packaging: Cut Tape
Current Rating: 200 mA
Length: 2.2 mm
Mounting: SMD (SMT)
Forward Voltage: 1 V
Forward Current: 200 mA
Height: 1 mm
Weight: 6.010099 mg
Width: 1.26 mm
Categories: OEM Parts(T-Z)
Case / Package: SOT-323
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 30 V
Element Configuration: Common Cathode
Average Rectified Current: 200 mA
Max Repetitive Reverse Voltage (Vrrm): 30 V
Max Reverse Voltage (DC): 30 V
Peak Reverse Current: 2 µA
Reverse Recovery Time: 5 ns
Max Forward Surge Current (Ifsm): 600 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961838-ZUMD54CTA |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZUMD54CTA |