DIODES Incorporated 12V 4.5A Bipolar Transistor ZTX968STZ

Description
TRANS PNP 12V 4.5A E-LINE Product overview: ZTX968STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX968STZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 12V 4.5A E-LINE Product overview: ZTX968STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX968STZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 4.5A Bipolar Transistor
276-ZTX968STZ
12V 4.5A Bipolar Transistor 276-ZTX968STZ
TRANS PNP 12V 4.5A E-LINE Product overview: ZTX968STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX968STZ can be used for catalog matching and distributor lookup.

TRANS PNP 12V 4.5A E-LINE Product overview: ZTX968STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX968STZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX968STZ - 735965-ZTX968STZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX968STZ
735965-ZTX968STZ
TRANSISTORS - Transistors (BJT) - Single - ZTX968STZ 735965-ZTX968STZ
Manufacturer: Diodes Incorporated Win Source Part Number: 735965-ZTX968STZ Packaging: Tape & Box (TB) Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 80MHz Categories: Discrete Semiconductor Products Supplier Device Package: E-Line (TO-92 compatible) Temperature Range - Operating: -55°C ~ 200°C Manufacturer Package: E-Line-3, Formed Leads Current - Collector (Ic) (Maximum): 4.5A Voltage - Collector Emitter Breakdown (Maximum): 12V Current - Collector Cutoff (Maximum): 50nA (ICBO) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: ZTX968 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 200mA, 5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 500mA, 1V Maximum Power: 1.58W

Manufacturer: Diodes Incorporated
Win Source Part Number: 735965-ZTX968STZ
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 80MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Package: E-Line-3, Formed Leads
Current - Collector (Ic) (Maximum): 4.5A
Voltage - Collector Emitter Breakdown (Maximum): 12V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: ZTX968
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 200mA, 5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 500mA, 1V
Maximum Power: 1.58W

Buy Now
Single Bipolar Transistors - ZTX968STZ-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX968STZ-ND
Single Bipolar Transistors ZTX968STZ-ND
Bipolar (BJT) Transistor PNP 12V 4.5A 80MHz 1.58W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor PNP 12V 4.5A 80MHz 1.58W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX968STZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX968STZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX968STZ
TRANS PNP 12V 4.5A E-LINE

TRANS PNP 12V 4.5A E-LINE

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZTX968STZ
Bipolar Transistors - BJT ZTX968STZ
Bipolar Transistors - BJT PNP Big Chip SELine

Bipolar Transistors - BJT PNP Big Chip SELine

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZTX968STZ 735965-ZTX968STZ ZTX968STZ-ND ZTX968STZ ZTX968STZ
Product Name 12V 4.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZTX968STZ Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP
Package Type Tape & Box (TB) TO-92; SOT3 E-Line-3, Formed Leads
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
IC(max) 4500 milliamps 4500 milliamps
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data